Intel Corporation FPGA Programmable Logic Device EP20K400EFC672-2N

Description
IC FPGA 488 I/O 672FBGA Product overview: EP20K400EFC672-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 488 I/O 672FBGA Product overview: EP20K400EFC672-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K400EFC672-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K400EFC672-2N
FPGA Programmable Logic Device 696-EP20K400EFC672-2N
IC FPGA 488 I/O 672FBGA Product overview: EP20K400EFC672-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2 N can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 672FBGA Product overview: EP20K400EFC672-2N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N - 203708-EP20K400EFC672-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N
203708-EP20K400EFC672-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N 203708-EP20K400EFC672-2N
Manufacturer: Altera Win Source Part Number: 203708-EP20K400EFC67 2-2N Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 203708-EP20K400EFC672-2N
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K400EFC672-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K400EFC672-2N
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K400EFC672-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2N
FPGAs (Field Programmable Gate Array) EP20K400EFC672-2N
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2N
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-2N
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2N
FPGAs (Field Programmable Gate Array) EP20K400EFC672-2N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K400EFC672-2N 203708-EP20K400EFC672-2N EP20K400EFC672-2N EP20K400EFC672-2N EP20K400EFC672-2N EP20K400EFC672-2N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2N FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; 672-FBGA (27x27) Other; 672-FBGA (27x27) Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA
User I/Os 488 pins 488 pins 488 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details