Intel Corporation FPGAs (Field Programmable Gate Array) EP20K400EFC672-2

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
Request a Quote
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K400EFC672-2 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic implementations. The device supports up to 212,992 bits of embedded RAM and can accommodate up to 1,664 macrocells, providing flexibility for various applications. This FPGA operates with a supply voltage of 1.8V or 2.5V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as low-skew clock trees and programmable clock phase shifting. The EP20K400EFC672-2 is designed for low-power operation and includes support for high-speed external memory interfaces, including DDR SDRAM. It also supports various I/O standards, including LVDS and PCI-X, making it versatile for different design requirements. The device is compatible with the Altera Quartus II development system, which provides software support for design and implementation.

Datasheet Summary
Powered by GS/AI

The EP20K400EFC672-2 is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements, making it suitable for complex logic implementations. The device supports up to 212,992 bits of embedded RAM and can accommodate up to 1,664 macrocells, providing flexibility for various applications. This FPGA operates with a supply voltage of 1.8V or 2.5V and supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It includes advanced clock management capabilities with up to four phase-locked loops (PLLs) and features such as low-skew clock trees and programmable clock phase shifting. The EP20K400EFC672-2 is designed for low-power operation and includes support for high-speed external memory interfaces, including DDR SDRAM. It also supports various I/O standards, including LVDS and PCI-X, making it versatile for different design requirements. The device is compatible with the Altera Quartus II development system, which provides software support for design and implementation.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2-ND
FPGAs (Field Programmable Gate Array) EP20K400EFC672-2-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 - 773892-EP20K400EFC672-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2
773892-EP20K400EFC672-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 773892-EP20K400EFC672-2
Manufacturer: Altera Win Source Part Number: 773892-EP20K400EFC67 2-2 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773892-EP20K400EFC672-2
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Loadable PLD, 1.83ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400EFC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.83ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400EFC672-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - 386-EP20K400EFC672-2 - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
386-EP20K400EFC672-2
FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA 386-EP20K400EFC672-2
FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-2
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K400EFC672-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K400EFC672-2
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K400EFC672-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2
FPGAs (Field Programmable Gate Array) EP20K400EFC672-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-2
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400EFC672-2-ND 773892-EP20K400EFC672-2 696-EP20K400EFC672-2 386-EP20K400EFC672-2 EP20K400EFC672-2 EP20K400EFC672-2 EP20K400EFC672-2 EP20K400EFC672-2
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-2 BGA Fpga FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFI484-2 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 254 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details