Intel Corporation FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1XN-ND
FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
Loadable PLD, 1.57ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400EFC672-1XN from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1 XN can be used for catalog matching and distributor lookup.

Loadable PLD, 1.57ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K400EFC672-1XN from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1XN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN - 773891-EP20K400EFC672-1XN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN
773891-EP20K400EFC672-1XN
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN 773891-EP20K400EFC672-1XN
Manufacturer: Altera Win Source Part Number: 773891-EP20K400EFC67 2-1XN Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773891-EP20K400EFC672-1XN
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1XN
FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K400EFC672-1XN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K400EFC672-1XN
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K400EFC672-1XN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1XN
FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1XN
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1XN
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-1XN
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400EFC672-1XN-ND 696-EP20K400EFC672-1XN 773891-EP20K400EFC672-1XN EP20K400EFC672-1XN EP20K400EFC672-1XN EP20K400EFC672-1XN EP20K400EFC672-1XN EP20K400EFC672-1XN
Product Name FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1XN FPGAs (Field Programmable Gate Array) FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 160 MHz
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-2N - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details