Intel Corporation 368MHz 1.8V FPGA Programmable Logic Device EP20K400EFC672-1N

Description
IC FPGA 488 I/O 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K400EFC672-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 368MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 368MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 488 I/O 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K400EFC672-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 368MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 368MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
368MHz 1.8V FPGA Programmable Logic Device - 696-EP20K400EFC672-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
368MHz 1.8V FPGA Programmable Logic Device
696-EP20K400EFC672-1N
368MHz 1.8V FPGA Programmable Logic Device 696-EP20K400EFC672-1N
IC FPGA 488 I/O 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K400EFC672-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 368MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 368MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1 N can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 672FBGA / FPGA APEX 20K Family 400K Gates 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA Product overview: EP20K400EFC672-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 368MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 368MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EFC672-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N - 773890-EP20K400EFC672-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N
773890-EP20K400EFC672-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N 773890-EP20K400EFC672-1N
Manufacturer: Altera Win Source Part Number: 773890-EP20K400EFC67 2-1N Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773890-EP20K400EFC672-1N
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP4-7FFG672C; XC2VP4-7FF672I; XC2VP2-6FF672I;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA - EP20K400EFC672-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA
EP20K400EFC672-1N
FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA EP20K400EFC672-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1N
FPGAs (Field Programmable Gate Array) EP20K400EFC672-1N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EFC672-1N
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EFC672-1N
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K400EFC672-1N 773890-EP20K400EFC672-1N EP20K400EFC672-1N EP20K400EFC672-1N EP20K400EFC672-1N
Product Name 368MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFC672-1N FPGA s 16640 Cells 368MHz 0.22um Technology 1.8V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA
User I/Os 488 pins 488 pins 488 pins
Unlock Full Specs
to access all available technical data