Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X EP20K400EBI652-2X

Description
Manufacturer: Altera Win Source Part Number: 773889-EP20K400EBI65 2-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400EBI652 Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): XC40200XV-09BG560C; XC40200XV-08BG560C; XC40200XV-09BG560I; XC40200XV-08BG560I; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773889-EP20K400EBI65 2-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400EBI652 Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): XC40200XV-09BG560C; XC40200XV-08BG560C; XC40200XV-09BG560I; XC40200XV-08BG560I; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X - 773889-EP20K400EBI652-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X
773889-EP20K400EBI652-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X 773889-EP20K400EBI652-2X
Manufacturer: Altera Win Source Part Number: 773889-EP20K400EBI65 2-2X Series: APEX-20KE Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400EBI652 Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): XC40200XV-09BG560C; XC40200XV-08BG560C; XC40200XV-09BG560I; XC40200XV-08BG560I; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 773889-EP20K400EBI652-2X
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 652-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400EBI652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 652-BGA (45x45)
Alternative Parts (Cross-Reference): XC40200XV-09BG560C; XC40200XV-08BG560C; XC40200XV-09BG560I; XC40200XV-08BG560I;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
223MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K400EBI652-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
223MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K400EBI652-2X
223MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K400EBI652-2X
IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K400EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 223MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 223MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBI652-2 X can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 652BGA / FPGA APEX 20K Family 400K Gates 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K400EBI652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 223MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 223MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBI652-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EBI652-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EBI652-2X
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EBI652-2X
FPGAs (Field Programmable Gate Array) EP20K400EBI652-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773889-EP20K400EBI652-2X 696-EP20K400EBI652-2X EP20K400EBI652-2X EP20K400EBI652-2X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBI652-2X 223MHz 1.8V BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data