APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Loadable PLD, 2.07ns, CMOS, PBGA652, BGA-652 Product overview: EP20K400EBC652-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-3
Manufacturer: Altera
Win Source Part Number: 203707-EP20K400EBC65
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 652BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
IC FPGA 488 I/O 652BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K400EBC652-3N-ND | 696-EP20K400EBC652-3N | 203707-EP20K400EBC652-3N | EP20K400EBC652-3N | EP20K400EBC652-3N | EP20K400EBC652-3N | EP20K400EBC652-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3N | FPGA 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 652-BGA | Other; BGA | Other; 652-BGA (45x45) | Other; BGA | Other; 652-BGA | ||
| Pins | 652 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 1.05E6 | 1.05E6 | 1.05E6 | 1.05E6 | |||
| Logic Cells / Logic Blocks | 16640 | 16640 | 16640 | 16640 |