Intel Corporation FPGAs (Field Programmable Gate Array) EP20K400EBC652-3

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1135-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1135-ND
FPGAs (Field Programmable Gate Array) 544-1135-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

Buy Now Datasheet
213MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K400EBC652-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
213MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K400EBC652-3
213MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K400EBC652-3
FPGA APEX 20K Family 400K Gates 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K400EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 213MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 213MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-3 can be used for catalog matching and distributor lookup.

FPGA APEX 20K Family 400K Gates 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K400EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 213MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 213MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 - 132189-EP20K400EBC652-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3
132189-EP20K400EBC652-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 132189-EP20K400EBC652-3
Manufacturer: Altera Win Source Part Number: 132189-EP20K400EBC65 2-3 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 132189-EP20K400EBC652-3
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EBC652-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EBC652-3
FPGAs (Field Programmable Gate Array) EP20K400EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

Buy Now Datasheet
FPGA 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA - EP20K400EBC652-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA
EP20K400EBC652-3
FPGA 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA EP20K400EBC652-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EBC652-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EBC652-3
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1135-ND 696-EP20K400EBC652-3 132189-EP20K400EBC652-3 EP20K400EBC652-3 EP20K400EBC652-3 EP20K400EBC652-3 EP20K400EBC652-3
Product Name FPGAs (Field Programmable Gate Array) 213MHz 1.8V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-3 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 213MHz 0.22um Technology 1.8V 652-Pin BGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 652-BGA Other; 652-BGA (45x45) Other; 652-BGA Other; BGA
Pins 652 652
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Internal Frequency 213 MHz
Unlock Full Specs
to access all available technical data