Manufacturer: Intel
Win Source Part Number: 918175-EP20K400EBC65
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Package: Tray
Package: 652-BGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP20K400
Categories: Integrated Circuits (ICs)
Case / Package: 652-BGA (45x45)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Loadable PLD, 1.83ns, CMOS, PBGA652, BGA-652 Product overview: EP20K400EBC652-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-2
IC FPGA 488 I/O 652BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918175-EP20K400EBC652-2N | 696-EP20K400EBC652-2N | EP20K400EBC652-2N | EP20K400EBC652-2N | EP20K400EBC652-2N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2N | BGA Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA |
| Package Type | Other; 652-BGA (45x45) | Other; 652-BGA | Other; BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | |||
| System Gates | 1.05E6 | 1.05E6 |