Intel Corporation FPGA Programmable Logic Device EP20K400EBC652-2

Description
IC FPGA 488 I/O 652BGA Product overview: EP20K400EBC652-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 488 I/O 652BGA Product overview: EP20K400EBC652-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K400EBC652-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K400EBC652-2
FPGA Programmable Logic Device 696-EP20K400EBC652-2
IC FPGA 488 I/O 652BGA Product overview: EP20K400EBC652-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-2 can be used for catalog matching and distributor lookup.

IC FPGA 488 I/O 652BGA Product overview: EP20K400EBC652-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400EBC652-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 - 870507-EP20K400EBC652-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2
870507-EP20K400EBC652-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 870507-EP20K400EBC652-2
Manufacturer: Intel Win Source Part Number: 870507-EP20K400EBC65 2-2 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K400 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870507-EP20K400EBC652-2
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Package: Tray
Package: 652-BGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP20K400
Categories: Integrated Circuits (ICs)
Case / Package: 652-BGA (45x45)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EBC652-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EBC652-2
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EBC652-2
FPGAs (Field Programmable Gate Array) EP20K400EBC652-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EBC652-2
FPGAs (Field Programmable Gate Array) EP20K400EBC652-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 652-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EBC652-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400EBC652-2
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA - EP20K400EBC652-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA
EP20K400EBC652-2
FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA EP20K400EBC652-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K400EBC652-2 870507-EP20K400EBC652-2 EP20K400EBC652-2 EP20K400EBC652-2 EP20K400EBC652-2 EP20K400EBC652-2 EP20K400EBC652-2
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EBC652-2 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 223MHz 0.22um Technology 1.8V 652-Pin BGA
Package Type Other; Bulk Other; 652-BGA (45x45) Other; 652-BGA Other; 652-BGA Other; BGA
User I/Os 488 pins 488 pins 488 pins 488 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data