Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP20K400EB652C2XGZ

Description
IC FPGA 488 I/O 652BGA
Description
IC FPGA 488 I/O 652BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP20K400EB652C2XGZ is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements (LEs), making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and can accommodate up to 488 user I/O pins, providing flexibility for various applications. This FPGA operates with a supply voltage of 1.8V or 2.5V and includes MultiVolt I/O interface support, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It is designed for low-power operation and includes features such as programmable power-saving modes and advanced clock management capabilities, including phase-locked loops (PLLs) for efficient clock distribution. The EP20K400EB652C2XGZ is equipped with powerful I/O features, supporting high-speed external memory interfaces and various I/O standards, including LVDS and PCI-X. The device is suitable for applications requiring high performance and flexibility in programmable logic solutions.

Datasheet Summary
Powered by GS/AI

The EP20K400EB652C2XGZ is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a maximum of 1,052,000 system gates and 16,640 logic elements (LEs), making it suitable for complex logic designs. The device supports up to 212,992 bits of embedded RAM and can accommodate up to 488 user I/O pins, providing flexibility for various applications. This FPGA operates with a supply voltage of 1.8V or 2.5V and includes MultiVolt I/O interface support, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It is designed for low-power operation and includes features such as programmable power-saving modes and advanced clock management capabilities, including phase-locked loops (PLLs) for efficient clock distribution. The EP20K400EB652C2XGZ is equipped with powerful I/O features, supporting high-speed external memory interfaces and various I/O standards, including LVDS and PCI-X. The device is suitable for applications requiring high performance and flexibility in programmable logic solutions.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EB652C2XGZ - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400EB652C2XGZ
Embedded - FPGAs (Field Programmable Gate Array) EP20K400EB652C2XGZ
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400EB652C2XGZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400EB652C2XGZ
FPGAs (Field Programmable Gate Array) EP20K400EB652C2XGZ
APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K400EB652C2XGZ EP20K400EB652C2XGZ
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640
User I/Os 488 pins 488 pins
Package Type Other; 652-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2N - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details