IC FPGA 488 I/O 672FBGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 672-BBGA, FCBGA
IC FPGA 488 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K400CF672C9 | EP20K400CF672C9 | EP20K400CF672C9 | EP20K400CF672C9 | EP20K400CF672C9 |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 16640 Cells 250MHz 0.15um Technology 1.8V 672-Pin FC-FBGA |
| System Gates | 1.05E6 | 1.05E6 | |||
| Logic Cells / Logic Blocks | 16640 | 16640 | |||
| User I/Os | 488 pins | 488 pins | 488 pins | ||
| Package Type | Other; 672-BBGA | Other; 672-BBGA, FCBGA | Other; FC-FBGA |