Intel Corporation Fpga EP20K400CF672C7

Description
Loadable PLD, 1.48ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K400CF672C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CF672C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 1.48ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K400CF672C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CF672C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 1.48ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K400CF672C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CF672C7 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.48ns, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP20K400CF672C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CF672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400CF672C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K400CF672C7-ND
FPGAs (Field Programmable Gate Array) EP20K400CF672C7-ND
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 - 773888-EP20K400CF672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7
773888-EP20K400CF672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 773888-EP20K400CF672C7
Manufacturer: Altera Win Source Part Number: 773888-EP20K400CF672 C7 Series: APEX-20KC Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 488 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Part Status: Obsolete(EOL) Family Name: EP20K400C Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP7-7FFG672C; XC2VP7-6FF672I; Introduction Date: August 17, 2000 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773888-EP20K400CF672C7
Series: APEX-20KC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 488
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Part Status: Obsolete(EOL)
Family Name: EP20K400C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP7-7FFG672C; XC2VP7-6FF672I;
Introduction Date: August 17, 2000
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400CF672C7
FPGAs (Field Programmable Gate Array) EP20K400CF672C7
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA

Buy Now Datasheet
FPGA 16640 Cells 0.15um Technology 1.8V 652-Pin BGA - EP20K400CF672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 0.15um Technology 1.8V 652-Pin BGA
EP20K400CF672C7
FPGA 16640 Cells 0.15um Technology 1.8V 652-Pin BGA EP20K400CF672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400CF672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400CF672C7
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400CF672C7
Embedded - FPGAs (Field Programmable Gate Array) EP20K400CF672C7
IC FPGA 488 I/O 672FBGA

IC FPGA 488 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K400CF672C7 EP20K400CF672C7-ND 773888-EP20K400CF672C7 EP20K400CF672C7 EP20K400CF672C7 EP20K400CF672C7 EP20K400CF672C7
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CF672C7 FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 0.15um Technology 1.8V 652-Pin BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other
Package Type Other; 672-BBGA Other; 672-BBGA Other; BGA
Pins 672
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details