Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 EP20K400CB652I8

Description
Manufacturer: Intel Win Source Part Number: 870506-EP20K400CB652 I8 Series: APEX-20KC® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K400 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870506-EP20K400CB652 I8 Series: APEX-20KC® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K400 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 - 870506-EP20K400CB652I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8
870506-EP20K400CB652I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 870506-EP20K400CB652I8
Manufacturer: Intel Win Source Part Number: 870506-EP20K400CB652 I8 Series: APEX-20KC® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA Package: Tray Package: 652-BGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP20K400 Categories: Integrated Circuits (ICs) Case / Package: 652-BGA (45x45) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870506-EP20K400CB652I8
Series: APEX-20KC®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA
Package: Tray
Package: 652-BGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP20K400
Categories: Integrated Circuits (ICs)
Case / Package: 652-BGA (45x45)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K400CB652I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K400CB652I8
FPGA Programmable Logic Device 696-EP20K400CB652I8
Field Programmable Gate Array, 16640-Cell, CMOS, PBGA652 Product overview: EP20K400CB652I8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CB652I8 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 16640-Cell, CMOS, PBGA652 Product overview: EP20K400CB652I8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400CB652I8 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400CB652I8
Embedded - FPGAs (Field Programmable Gate Array) EP20K400CB652I8
IC FPGA 488 I/O 652BGA

IC FPGA 488 I/O 652BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400CB652I8
FPGAs (Field Programmable Gate Array) EP20K400CB652I8
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 212992 16640 652-BGA

Buy Now Datasheet
FPGA 16640 Cells 301.21MHz 0.15um Technology 1.8V 652-Pin BGA - EP20K400CB652I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 301.21MHz 0.15um Technology 1.8V 652-Pin BGA
EP20K400CB652I8
FPGA 16640 Cells 301.21MHz 0.15um Technology 1.8V 652-Pin BGA EP20K400CB652I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870506-EP20K400CB652I8 696-EP20K400CB652I8 EP20K400CB652I8 EP20K400CB652I8 EP20K400CB652I8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400CB652I8 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 301.21MHz 0.15um Technology 1.8V 652-Pin BGA
Package Type Other; 652-BGA (45x45) Other; 652-BGA Other; BGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V
System Gates 1.05E6 1.05E6
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details