Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057275-EP20K400BC65
Mounting: SMD (SMT)
Number of Gates: 400000
Categories: OEM Parts(C-E)
Case / Package: BGA
Alternative Parts (Cross-Reference): EP20K400BC652-3VEP20
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 16640
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057275-EP20K400BC652-3V |
| Product Name | OEM Parts - OEM Parts (C - E) - EP20K400BC652-3V |