Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X EP20K400BC652-2X

Description
Manufacturer: Altera Win Source Part Number: 203704-EP20K400BC652 -2X Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Family Name: EP20K400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): EP20K400BC652-2N; EP20K400BC652-2VN; EP20K400BC652-2; EP20K400BC652-2XN; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203704-EP20K400BC652 -2X Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Family Name: EP20K400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): EP20K400BC652-2N; EP20K400BC652-2VN; EP20K400BC652-2; EP20K400BC652-2XN; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X - 203704-EP20K400BC652-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X
203704-EP20K400BC652-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X 203704-EP20K400BC652-2X
Manufacturer: Altera Win Source Part Number: 203704-EP20K400BC652 -2X Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Family Name: EP20K400 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): EP20K400BC652-2N; EP20K400BC652-2VN; EP20K400BC652-2; EP20K400BC652-2XN; Introduction Date: May 17, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 203704-EP20K400BC652-2X
Mounting: SMD (SMT)
Number of I/O: 502
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Family Name: EP20K400
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): EP20K400BC652-2N; EP20K400BC652-2VN; EP20K400BC652-2; EP20K400BC652-2XN;
Introduction Date: May 17, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
200MHz 2.5V BGA FPGA Programmable Logic Device - 696-EP20K400BC652-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V BGA FPGA Programmable Logic Device
696-EP20K400BC652-2X
200MHz 2.5V BGA FPGA Programmable Logic Device 696-EP20K400BC652-2X
FPGA APEX 20K Family 400K Gates 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA / IC FPGA 502 I/O 652BGA Product overview: EP20K400BC652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400BC652-2X can be used for catalog matching and distributor lookup.

FPGA APEX 20K Family 400K Gates 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA / IC FPGA 502 I/O 652BGA Product overview: EP20K400BC652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400BC652-2X can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400BC652-2X
FPGAs (Field Programmable Gate Array) EP20K400BC652-2X
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400BC652-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K400BC652-2X
IC FPGA 502 I/O 652BGA

IC FPGA 502 I/O 652BGA

Supplier's Site Datasheet
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA - EP20K400BC652-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA
EP20K400BC652-2X
FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA EP20K400BC652-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203704-EP20K400BC652-2X 696-EP20K400BC652-2X EP20K400BC652-2X EP20K400BC652-2X EP20K400BC652-2X
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2X 200MHz 2.5V BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 200MHz 0.22um Technology 2.5V 652-Pin BGA
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; 652-BGA (45x45) Other; 652-BGA (45x45) Other; 652-BGA Other; BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details