Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 EP20K400BC652-1

Description
Manufacturer: Altera Win Source Part Number: 144697-EP20K400BC652 -1 Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 144697-EP20K400BC652 -1 Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - 144697-EP20K400BC652-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1
144697-EP20K400BC652-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 144697-EP20K400BC652-1
Manufacturer: Altera Win Source Part Number: 144697-EP20K400BC652 -1 Mounting: SMD (SMT) Number of I/O: 502 Number of LABs/CLBs: 1664 Number of Logic Elements/Cells: 16640 Total RAM Bits: 212992 Number of Gates: 1052000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 652-BGA (45x45) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 144697-EP20K400BC652-1
Mounting: SMD (SMT)
Number of I/O: 502
Number of LABs/CLBs: 1664
Number of Logic Elements/Cells: 16640
Total RAM Bits: 212992
Number of Gates: 1052000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K400BC652-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K400BC652-1
FPGA Programmable Logic Device 696-EP20K400BC652-1
IC FPGA 502 I/O 652BGA Product overview: EP20K400BC652-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400BC652-1 can be used for catalog matching and distributor lookup.

IC FPGA 502 I/O 652BGA Product overview: EP20K400BC652-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K400BC652-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400BC652-1
FPGAs (Field Programmable Gate Array) EP20K400BC652-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 652-BGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 652-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K400BC652-1
FPGAs (Field Programmable Gate Array) EP20K400BC652-1
APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 502 212992 16640 652-BGA

Buy Now Datasheet
FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA - 386-EP20K400BC652-1 - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA
386-EP20K400BC652-1
FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA 386-EP20K400BC652-1
FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA

FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K400BC652-1
Embedded - FPGAs (Field Programmable Gate Array) EP20K400BC652-1
IC FPGA 502 I/O 652BGA

IC FPGA 502 I/O 652BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K400BC652-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K400BC652-1
IC FPGA 502 I/O 652BGA

IC FPGA 502 I/O 652BGA

Supplier's Site
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA - EP20K400BC652-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA
EP20K400BC652-1
FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA EP20K400BC652-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 144697-EP20K400BC652-1 696-EP20K400BC652-1 EP20K400BC652-1 EP20K400BC652-1 386-EP20K400BC652-1 EP20K400BC652-1 EP20K400BC652-1 EP20K400BC652-1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-1 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA APEX 20K Family 400K Gates 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 16640 Cells 250MHz 0.22um Technology 2.5V 652-Pin BGA
System Gates 1.05E6 1.05E6 1.05E6 1.05E6
Logic Cells / Logic Blocks 16640 16640 16640 16640
Package Type Other; 652-BGA (45x45) Other; Bulk Other; 652-BGA Other; 652-BGA Other; 652-BGA Other; BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details