Intel Corporation FPGAs (Field Programmable Gate Array) EP20K30ETC144-2X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K30ETC144-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K30ETC144-2X-ND
FPGAs (Field Programmable Gate Array) EP20K30ETC144-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP

Buy Now Datasheet
641MHz 1.8V FPGA Programmable Logic Device - 696-EP20K30ETC144-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
641MHz 1.8V FPGA Programmable Logic Device
696-EP20K30ETC144-2X
641MHz 1.8V FPGA Programmable Logic Device 696-EP20K30ETC144-2X
FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP Product overview: EP20K30ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 641MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 641MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30ETC144-2X can be used for catalog matching and distributor lookup.

FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP Product overview: EP20K30ETC144-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 641MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 641MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30ETC144-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378367-EP20K30ETC144-2X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378367-EP20K30ETC144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378367-EP20K30ETC144-2X
Win Source Part Number: 1378367-EP20K30ETC14 4-2X Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: APEX-20KE® Package: Tray Product Status: Obsolete Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Base Product Number: EP20K30 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A2A Voltage - Supply: 1.71V ~ 1.89V Number of Logic Elements/Cells: 1200 Total RAM Bits: 24576 Number of I/O: 92 Number of LABs/CLBs: 120 Number of Gates: 113000

Win Source Part Number: 1378367-EP20K30ETC144-2X
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: APEX-20KE®
Package: Tray
Product Status: Obsolete
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Base Product Number: EP20K30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A2A
Voltage - Supply: 1.71V ~ 1.89V
Number of Logic Elements/Cells: 1200
Total RAM Bits: 24576
Number of I/O: 92
Number of LABs/CLBs: 120
Number of Gates: 113000

Buy Now Datasheet
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP - EP20K30ETC144-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP
EP20K30ETC144-2X
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP EP20K30ETC144-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K30ETC144-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K30ETC144-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K30ETC144-2X
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K30ETC144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K30ETC144-2X
FPGAs (Field Programmable Gate Array) EP20K30ETC144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 92 24576 1200 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30ETC144-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K30ETC144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K30ETC144-2X
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP - 386-EP20K30ETC144-2X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP
386-EP20K30ETC144-2X
FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP 386-EP20K30ETC144-2X
FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP

FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K30ETC144-2X-ND 696-EP20K30ETC144-2X 1378367-EP20K30ETC144-2X EP20K30ETC144-2X EP20K30ETC144-2X EP20K30ETC144-2X EP20K30ETC144-2X 386-EP20K30ETC144-2X
Product Name FPGAs (Field Programmable Gate Array) 641MHz 1.8V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 113000 113000 113000 113000 113000
Internal Frequency 641 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details