Intel Corporation FPGA Programmable Logic Device EP20K30EFI144-2X

Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K30EFI144-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFI144-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 93 I/O 144FBGA Product overview: EP20K30EFI144-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFI144-2X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K30EFI144-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K30EFI144-2X
FPGA Programmable Logic Device 696-EP20K30EFI144-2X
IC FPGA 93 I/O 144FBGA Product overview: EP20K30EFI144-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFI144-2X can be used for catalog matching and distributor lookup.

IC FPGA 93 I/O 144FBGA Product overview: EP20K30EFI144-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFI144-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X - 114138-EP20K30EFI144-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X
114138-EP20K30EFI144-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X 114138-EP20K30EFI144-2X
Manufacturer: Altera Win Source Part Number: 114138-EP20K30EFI144 -2X Mounting: SMD (SMT) Number of I/O: 93 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 1200 Total RAM Bits: 24576 Number of Gates: 113000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-FBGA (13x13) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 114138-EP20K30EFI144-2X
Mounting: SMD (SMT)
Number of I/O: 93
Number of LABs/CLBs: 120
Number of Logic Elements/Cells: 1200
Total RAM Bits: 24576
Number of Gates: 113000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-FBGA (13x13)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K30EFI144-2X-ND
FPGAs (Field Programmable Gate Array) EP20K30EFI144-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K30EFI144-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K30EFI144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K30EFI144-2X
FPGAs (Field Programmable Gate Array) EP20K30EFI144-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K30EFI144-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K30EFI144-2X
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K30EFI144-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K30EFI144-2X
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K30EFI144-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K30EFI144-2X 114138-EP20K30EFI144-2X EP20K30EFI144-2X-ND EP20K30EFI144-2X EP20K30EFI144-2X EP20K30EFI144-2X EP20K30EFI144-2X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFI144-2X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA
System Gates 113000 113000 113000 113000
Logic Cells / Logic Blocks 1200 1200 1200 1200
Package Type Other; Tray Other; 144-FBGA (13x13) Other; 144-BGA Other; 144-BGA Other; FBGA
User I/Os 93 pins 93 pins 93 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details