Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 EP20K30EFC144-2

Description
Manufacturer: Altera Win Source Part Number: 773882-EP20K30EFC144 -2 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 1200 Total RAM Bits: 24576 Number of Gates: 113000 Part Status: Obsolete(EOL) Family Name: EP20K30E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): M1A3P1000-2FGG144; M1A3P1000-2FG144; AGL1000-FFG144; M1A3P1000-FGG144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773882-EP20K30EFC144 -2 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 1200 Total RAM Bits: 24576 Number of Gates: 113000 Part Status: Obsolete(EOL) Family Name: EP20K30E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): M1A3P1000-2FGG144; M1A3P1000-2FG144; AGL1000-FFG144; M1A3P1000-FGG144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 - 773882-EP20K30EFC144-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2
773882-EP20K30EFC144-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 773882-EP20K30EFC144-2
Manufacturer: Altera Win Source Part Number: 773882-EP20K30EFC144 -2 Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-BGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 93 Number of LABs/CLBs: 120 Number of Logic Elements/Cells: 1200 Total RAM Bits: 24576 Number of Gates: 113000 Part Status: Obsolete(EOL) Family Name: EP20K30E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-FBGA (13x13) Alternative Parts (Cross-Reference): M1A3P1000-2FGG144; M1A3P1000-2FG144; AGL1000-FFG144; M1A3P1000-FGG144; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 773882-EP20K30EFC144-2
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-BGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 93
Number of LABs/CLBs: 120
Number of Logic Elements/Cells: 1200
Total RAM Bits: 24576
Number of Gates: 113000
Part Status: Obsolete(EOL)
Family Name: EP20K30E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-FBGA (13x13)
Alternative Parts (Cross-Reference): M1A3P1000-2FGG144; M1A3P1000-2FG144; AGL1000-FFG144; M1A3P1000-FGG144;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
641MHz 1.8V FPGA Programmable Logic Device - 696-EP20K30EFC144-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
641MHz 1.8V FPGA Programmable Logic Device
696-EP20K30EFC144-2
641MHz 1.8V FPGA Programmable Logic Device 696-EP20K30EFC144-2
IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K30EFC144-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 641MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 641MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFC144-2 can be used for catalog matching and distributor lookup.

IC FPGA 93 I/O 144FBGA / FPGA APEX 20K Family 30K Gates 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA Product overview: EP20K30EFC144-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 641MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 641MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K30EFC144-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA - EP20K30EFC144-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA
EP20K30EFC144-2
FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA EP20K30EFC144-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K30EFC144-2
FPGAs (Field Programmable Gate Array) EP20K30EFC144-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 93 24576 1200 144-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K30EFC144-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K30EFC144-2
IC FPGA 93 I/O 144FBGA

IC FPGA 93 I/O 144FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773882-EP20K30EFC144-2 696-EP20K30EFC144-2 EP20K30EFC144-2 EP20K30EFC144-2 EP20K30EFC144-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-2 641MHz 1.8V FPGA Programmable Logic Device FPGA 1200 Cells 641MHz 0.22um Technology 1.8V 144-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 113000 113000 113000 113000
Logic Cells / Logic Blocks 1200 1200 1200 1200
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details