Manufacturer: Altera
Win Source Part Number: 773881-EP20K300EQI24
Series: APEX-20KE
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 152
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Part Status: Obsolete(EOL)
Family Name: EP20K300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XCV400-6PQG240I; XCV400-4PQ240I; XCV400E-8PQ240I; XCV400-5PQ240I;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 24
Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQI240-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQI240-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP
IC FPGA 152 I/O 240QFP
IC FPGA 152 I/O 240QFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 773881-EP20K300EQI240-2X | 696-EP20K300EQI240-2X | EP20K300EQI240-2X-ND | EP20K300EQI240-2X | EP20K300EQI240-2X | EP20K300EQI240-2X |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQI240-2X | Fpga | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 728000 | 728000 | 728000 | |||
| Logic Cells / Logic Blocks | 11520 | 11520 | 11520 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.8 | Other | Other; 1.71V ~ 1.89V |