Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP
IC FPGA 152 I/O 240QFP
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K300EQC240-3N | EP20K300EQC240-3N | EP20K300EQC240-3N |
| Product Name | 11520 Cells 299MHz 0.22um Technology 1.8V 240-Pin PQFP | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | PQFP; Other; PQFP | QFP; Other; 240-BFQFP | |
| System Gates | 728000 | 728000 | |
| Logic Cells / Logic Blocks | 11520 | 11520 | |
| User I/Os | 152 pins | 152 pins |