Intel Corporation Fpga EP20K300EQC240-2X

Description
Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2 X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.29ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K300EQC240-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-2X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X - 918170-EP20K300EQC240-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X
918170-EP20K300EQC240-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X 918170-EP20K300EQC240-2X
Manufacturer: Intel Win Source Part Number: 918170-EP20K300EQC24 0-2X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 152 Part Status: Obsolete Family Name: EP20K300 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918170-EP20K300EQC240-2X
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 152
Part Status: Obsolete
Family Name: EP20K300
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EQC240-2X
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site Datasheet
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP - EP20K300EQC240-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP
EP20K300EQC240-2X
FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP EP20K300EQC240-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2X
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-2X
FPGAs (Field Programmable Gate Array) EP20K300EQC240-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 240-BQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 240-BQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K300EQC240-2X 918170-EP20K300EQC240-2X EP20K300EQC240-2X EP20K300EQC240-2X EP20K300EQC240-2X EP20K300EQC240-2X
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-2X Embedded - FPGAs (Field Programmable Gate Array) FPGA 11520 Cells 350MHz 0.22um 1.8V 240-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 160 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Package Type QFP; Other; 240-PQFP (32x32) PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP
Unlock Full Specs
to access all available technical data