Intel Corporation FPGA Programmable Logic Device EP20K300EQC240-1X

Description
IC FPGA 152 I/O 240QFP Product overview: EP20K300EQC240-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 152 I/O 240QFP Product overview: EP20K300EQC240-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K300EQC240-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K300EQC240-1X
FPGA Programmable Logic Device 696-EP20K300EQC240-1X
IC FPGA 152 I/O 240QFP Product overview: EP20K300EQC240-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-1 X can be used for catalog matching and distributor lookup.

IC FPGA 152 I/O 240QFP Product overview: EP20K300EQC240-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EQC240-1X can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X - 870504-EP20K300EQC240-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X
870504-EP20K300EQC240-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X 870504-EP20K300EQC240-1X
Manufacturer: Intel Win Source Part Number: 870504-EP20K300EQC24 0-1X Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 152 Part Status: Obsolete Family Name: EP20K300 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870504-EP20K300EQC240-1X
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 152
Part Status: Obsolete
Family Name: EP20K300
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EQC240-1X
FPGAs (Field Programmable Gate Array) EP20K300EQC240-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 152 147456 11520 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EQC240-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EQC240-1X
IC FPGA 152 I/O 240QFP

IC FPGA 152 I/O 240QFP

Supplier's Site Datasheet
FPGA 11520 Cells 400MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K300EQC240-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 11520 Cells 400MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K300EQC240-1X
FPGA 11520 Cells 400MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K300EQC240-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K300EQC240-1X 870504-EP20K300EQC240-1X EP20K300EQC240-1X EP20K300EQC240-1X EP20K300EQC240-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EQC240-1X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 11520 Cells 400MHz 0.22um Technology 1.8V 240-Pin PQFP
Package Type Other; 240-BFQFP QFP; Other; 240-PQFP (32x32) QFP; Other; 240-BFQFP PQFP; Other; PQFP
User I/Os 152 pins 152 pins 152 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 728000 728000
Unlock Full Specs
to access all available technical data