Intel Corporation BGA Fpga EP20K300EFI672-2X

Description
Loadable PLD, 2.29ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K300EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFI672-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 2.29ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K300EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFI672-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 2.29ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K300EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFI672-2 X can be used for catalog matching and distributor lookup.

Loadable PLD, 2.29ns, CMOS, PBGA672, FINE LINE, BGA-672 Product overview: EP20K300EFI672-2X from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFI672-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K300EFI672-2X-ND
FPGAs (Field Programmable Gate Array) EP20K300EFI672-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X - 918169-EP20K300EFI672-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X
918169-EP20K300EFI672-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X 918169-EP20K300EFI672-2X
Manufacturer: Intel Win Source Part Number: 918169-EP20K300EFI67 2-2X Series: APEX-20KE® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 408 Part Status: Obsolete Family Name: EP20K300 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918169-EP20K300EFI672-2X
Series: APEX-20KE®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 408
Part Status: Obsolete
Family Name: EP20K300
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EFI672-2X
FPGAs (Field Programmable Gate Array) EP20K300EFI672-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EFI672-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EFI672-2X
IC FPGA 408 I/O 672FBGA

IC FPGA 408 I/O 672FBGA

Supplier's Site Datasheet
FPGA 11520 Cells 350MHz 0.22um Technology 1.8V 672-Pin FBGA - EP20K300EFI672-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 11520 Cells 350MHz 0.22um Technology 1.8V 672-Pin FBGA
EP20K300EFI672-2X
FPGA 11520 Cells 350MHz 0.22um Technology 1.8V 672-Pin FBGA EP20K300EFI672-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EFI672-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K300EFI672-2X
IC FPGA 408 I/O 672FBGA

IC FPGA 408 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP20K300EFI672-2X
FPGAs (Field Programmable Gate Array) EP20K300EFI672-2X
IC FPGA 408 I/O 672FBGA

IC FPGA 408 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K300EFI672-2X EP20K300EFI672-2X-ND 918169-EP20K300EFI672-2X EP20K300EFI672-2X EP20K300EFI672-2X EP20K300EFI672-2X EP20K300EFI672-2X EP20K300EFI672-2X
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFI672-2X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 11520 Cells 350MHz 0.22um Technology 1.8V 672-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; FBGA Other; 672-BBGA
Pins 672
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details