The EP20K300EFI672-2N is part of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This device features a maximum of 728,000 system gates and a typical gate count of 300,000, providing substantial logic capacity for complex applications. It includes 11,520 logic elements (LEs) and supports up to 72 embedded system blocks (ESBs), which can be utilized for various memory functions such as FIFO buffers and dual-port RAM. The FPGA operates with a supply voltage of 1.8V and 2.5V, and it supports a MultiVolt I/O interface, allowing compatibility with devices operating at 1.8V, 2.5V, 3.3V, and 5.0V. It is designed for low-power operation and includes advanced clock management features, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K300EFI672-2N is suitable for applications requiring high-speed I/O performance, supporting bidirectional I/O up to 250 MHz and LVDS performance up to 840 Mbits per channel. It is also compliant with various I/O standards, making it versatile for different interfacing needs. The device is supported by the Altera Quartus II development system, which facilitates design and implementation.
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
IC FPGA 408 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 408 I/O 672FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 672-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K300EFI672-2N-ND | EP20K300EFI672-2N | EP20K300EFI672-2N | EP20K300EFI672-2N | EP20K300EFI672-2N | EP20K300EFI672-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 11520 Cells 350MHz 0.22um Technology 1.8V 672-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; FBGA | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V |