APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
IC FPGA 408 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 408 I/O 672FBGA
FPGA APEX 20K Family 300K Gates 11520 Cells 299MHz 0.22um Technology 1.8V 672-Pin FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K300EFC672-3N-ND | EP20K300EFC672-3N | EP20K300EFC672-3N | EP20K300EFC672-3N | EP20K300EFC672-3N | 386-EP20K300EFC672-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 11520 Cells 299MHz 0.22um Technology 1.8V 672-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA APEX 20K Family 300K Gates 11520 Cells 299MHz 0.22um Technology 1.8V 672-Pin FBGA |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | Other; FBGA | Other; 672-BBGA | ||
| Pins | 672 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 728000 | 728000 | 728000 | |||
| Logic Cells / Logic Blocks | 11520 | 11520 | 11520 |