Intel Corporation FPGAs (Field Programmable Gate Array) EP20K300EFC672-1X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K300EFC672-1X-ND
FPGAs (Field Programmable Gate Array) EP20K300EFC672-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X - 773878-EP20K300EFC672-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X
773878-EP20K300EFC672-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X 773878-EP20K300EFC672-1X
Manufacturer: Altera Win Source Part Number: 773878-EP20K300EFC67 2-1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 408 Number of LABs/CLBs: 1152 Number of Logic Elements/Cells: 11520 Total RAM Bits: 147456 Number of Gates: 728000 Part Status: Obsolete(EOL) Family Name: EP20K300E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): XC2VP4-5FFG672I; XCV400-4FG676I; XC2VP4-7FFG672C; XCV400-4FGG676C; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 773878-EP20K300EFC672-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 408
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Part Status: Obsolete(EOL)
Family Name: EP20K300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP4-5FFG672I; XCV400-4FG676I; XC2VP4-7FFG672C; XCV400-4FGG676C;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K300EFC672-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K300EFC672-1X
FPGA Programmable Logic Device 696-EP20K300EFC672-1X
IC FPGA 408 I/O 672FBGA Product overview: EP20K300EFC672-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFC672-1 X can be used for catalog matching and distributor lookup.

IC FPGA 408 I/O 672FBGA Product overview: EP20K300EFC672-1X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFC672-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K300EFC672-1X
FPGAs (Field Programmable Gate Array) EP20K300EFC672-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EFC672-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K300EFC672-1X
IC FPGA 408 I/O 672FBGA

IC FPGA 408 I/O 672FBGA

Supplier's Site
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO - 386-EP20K300EFC672-1X - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO
386-EP20K300EFC672-1X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO 386-EP20K300EFC672-1X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO

FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K300EFC672-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K300EFC672-1X
IC FPGA 408 I/O 672FBGA

IC FPGA 408 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K300EFC672-1X-ND 773878-EP20K300EFC672-1X 696-EP20K300EFC672-1X EP20K300EFC672-1X EP20K300EFC672-1X 386-EP20K300EFC672-1X EP20K300EFC672-1X
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1X FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 1152 Macros 408 IO Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; Tray Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 728000 728000 728000 728000 728000
Logic Cells / Logic Blocks 11520 11520 11520 11520 11520
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details