Manufacturer: Altera
Win Source Part Number: 773877-EP20K300EFC67
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 408
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Part Status: Obsolete(EOL)
Family Name: EP20K300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): XC2VP4-5FFG672I; XCV400-4FG676I; XC2VP4-7FFG672C; XCV400-4FGG676C;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40
IC FPGA 408 I/O 672FBGA Product overview: EP20K300EFC672-1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EFC672-1
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
IC FPGA 408 I/O 672FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 672-BBGA
IC FPGA 408 I/O 672FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 773877-EP20K300EFC672-1 | 696-EP20K300EFC672-1 | EP20K300EFC672-1-ND | EP20K300EFC672-1 | EP20K300EFC672-1 | EP20K300EFC672-1 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 728000 | 728000 | 728000 | 728000 | ||
| Logic Cells / Logic Blocks | 11520 | 11520 | 11520 | 11520 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |