IC FPGA 408 I/O 652BGA Product overview: EP20K300EBC652-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K300EBC652-2
Manufacturer: Altera
Win Source Part Number: 138881-EP20K300EBC65
Mounting: SMD (SMT)
Number of I/O: 408
Number of LABs/CLBs: 1152
Number of Logic Elements/Cells: 11520
Total RAM Bits: 147456
Number of Gates: 728000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 652-BGA (45x45)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 12
IC FPGA 408 I/O 652BGA
IC FPGA 408 I/O 652BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 408 147456 11520 652-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K300EBC652-2 | 138881-EP20K300EBC652-2 | EP20K300EBC652-2 | EP20K300EBC652-2 | EP20K300EBC652-2 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 728000 | 728000 | 728000 | 728000 | |
| Logic Cells / Logic Blocks | 11520 | 11520 | 11520 | 11520 | |
| Package Type | Other; Tray | Other; 652-BGA (45x45) | Other; 652-BGA | ||
| User I/Os | 408 pins | 408 pins | 408 pins |