Intel Corporation FPGA Programmable Logic Device EP20K200RC2081V

Description
IC FPGA 144 I/o 208RQFP Product overview: EP20K200RC2081V from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC2081V can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 144 I/o 208RQFP Product overview: EP20K200RC2081V from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC2081V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200RC2081V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200RC2081V
FPGA Programmable Logic Device 696-EP20K200RC2081V
IC FPGA 144 I/o 208RQFP Product overview: EP20K200RC2081V from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC2081V can be used for catalog matching and distributor lookup.

IC FPGA 144 I/o 208RQFP Product overview: EP20K200RC2081V from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC2081V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC2081V - 1032934-EP20K200RC2081V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC2081V
1032934-EP20K200RC2081V
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC2081V 1032934-EP20K200RC2081V
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032934-EP20K200RC20 81V RAM Size: 13 kB Number of Logic Elements/Cells: 8320 Number of Gates: 526000 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): EP20K200RC2081VEP20K 200RC208-1V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 144 Number of Logic Blocks (LABs): 832 Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032934-EP20K200RC2081V
RAM Size: 13 kB
Number of Logic Elements/Cells: 8320
Number of Gates: 526000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): EP20K200RC2081VEP20K200RC208-1V;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 144
Number of Logic Blocks (LABs): 832
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200RC2081V 1032934-EP20K200RC2081V
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC2081V
System Gates 526000 526000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details