Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V EP20K200RC208-3V

Description
Manufacturer: Altera Win Source Part Number: 773875-EP20K200RC208 -3V Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 144 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773875-EP20K200RC208 -3V Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 144 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - 773875-EP20K200RC208-3V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V
773875-EP20K200RC208-3V
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V 773875-EP20K200RC208-3V
Manufacturer: Altera Win Source Part Number: 773875-EP20K200RC208 -3V Series: APEX-20K Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 144 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K200 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-RQFP (28x28) Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773875-EP20K200RC208-3V
Series: APEX-20K
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 144
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-RQFP (28x28)
Alternative Parts (Cross-Reference): APA750-PQ208PP; APA750-1PQ208; APA750-1PQ208I; APA750-PQG208PP;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200RC208-3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200RC208-3V
FPGA Programmable Logic Device 696-EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP Product overview: EP20K200RC208-3V from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-3V can be used for catalog matching and distributor lookup.

IC FPGA 144 I/O 208RQFP Product overview: EP20K200RC208-3V from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200RC208-3V
Embedded - FPGAs (Field Programmable Gate Array) EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP

IC FPGA 144 I/O 208RQFP

Supplier's Site Datasheet
IC FPGA 144 I/O 208RQFP - 386-EP20K200RC208-3V - Utmel Electronic Limited
Hong Kong, China
IC FPGA 144 I/O 208RQFP
386-EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP 386-EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP

IC FPGA 144 I/O 208RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200RC208-3V
FPGAs (Field Programmable Gate Array) EP20K200RC208-3V
APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad

APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200RC208-3V
FPGAs (Field Programmable Gate Array) EP20K200RC208-3V
APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad

APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad

Buy Now Datasheet
IC FPGA 144 I/O 208RQFP - EP20K200RC208-3V - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 144 I/O 208RQFP
EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP EP20K200RC208-3V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200RC208-3V
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200RC208-3V
IC FPGA 144 I/O 208RQFP

IC FPGA 144 I/O 208RQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773875-EP20K200RC208-3V 696-EP20K200RC208-3V EP20K200RC208-3V 386-EP20K200RC208-3V EP20K200RC208-3V EP20K200RC208-3V EP20K200RC208-3V
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 144 I/O 208RQFP FPGAs (Field Programmable Gate Array) IC FPGA 144 I/O 208RQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320 8320
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other; 2.375V~2.625V Other; 2.375V ~ 2.625V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details