The EP20K200RC208-1 is part of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a high density of up to 526,000 maximum system gates and 8,320 logic elements, making it suitable for complex logic designs. The device supports a variety of embedded memory functions, including dual-port RAM and FIFO buffers, through its embedded system blocks (ESBs). This FPGA operates at a supply voltage of 1.8V and 2.5V, with MultiVolt I/O interface support for compatibility with 1.8V, 2.5V, 3.3V, and 5.0V devices. It includes advanced clock management capabilities, such as phase-locked loops (PLLs) and a low-skew clock tree, which enhance performance in timing-critical applications. The EP20K200RC208-1 also supports high-speed I/O standards, including LVDS and PCI, with bidirectional I/O performance up to 250 MHz. The device is designed for low-power operation and offers programmable power-saving modes. It is available in a 208-pin BFQFP package, making it suitable for applications where board space is a consideration. Overall, the EP20K200RC208-1 is a versatile FPGA option for engineers looking to implement complex digital logic in their projects.
LOADABLE PLD, 2.5NS PQFP208 Product overview: EP20K200RC208-1 from Altera (Intel) is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200RC208-1 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203703-EP20K200RC208
Mounting: SMD (SMT)
Number of I/O: 144
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-RQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
APEX-20K® Field Programmable Gate Array (FPGA) IC 144 106496 8320 208-BFQFP Exposed Pad
LOADABLE PLD, 2.5NS PQFP208
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K200RC208-1 | 203703-EP20K200RC208-1 | EP20K200RC208-1 | EP20K200RC208-1 |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | 526000 | |
| Logic Cells / Logic Blocks | 8320 | 8320 | 8320 | |
| Package Type | Other; Bulk | QFP; Other; 208-RQFP (28x28) | QFP; Other; 208-BFQFP Exposed Pad | |
| User I/Os | 144 pins | 144 pins |