Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA
IC FPGA 382 I/O 484FBGA
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200FI484-2N | EP20K200FI484-2N | EP20K200FI484-2N |
| Product Name | FPGA 8320 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; FBGA | Other; 484-BBGA | |
| System Gates | 526000 | 526000 | |
| Logic Cells / Logic Blocks | 8320 | 8320 | |
| User I/Os | 382 pins | 382 pins |