Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N EP20K200FC484-3N

Description
Manufacturer: Intel Win Source Part Number: 918165-EP20K200FC484 -3N Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 382 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918165-EP20K200FC484 -3N Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 382 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - 918165-EP20K200FC484-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N
918165-EP20K200FC484-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N 918165-EP20K200FC484-3N
Manufacturer: Intel Win Source Part Number: 918165-EP20K200FC484 -3N Series: APEX-20K® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA Package: Tray Package: 484-BBGA Mounting: Surface Mount Number of I/O: 382 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918165-EP20K200FC484-3N
Series: APEX-20K®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA
Package: Tray
Package: 484-BBGA
Mounting: Surface Mount
Number of I/O: 382
Part Status: Obsolete
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200FC484-3N-ND
FPGAs (Field Programmable Gate Array) EP20K200FC484-3N-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200FC484-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200FC484-3N
FPGA Programmable Logic Device 696-EP20K200FC484-3N
IC FPGA 382 I/O 484FBGA Product overview: EP20K200FC484-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-3N can be used for catalog matching and distributor lookup.

IC FPGA 382 I/O 484FBGA Product overview: EP20K200FC484-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200FC484-3N
FPGAs (Field Programmable Gate Array) EP20K200FC484-3N
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200FC484-3N
FPGAs (Field Programmable Gate Array) EP20K200FC484-3N
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200FC484-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200FC484-3N
IC FPGA 382 I/O 484FBGA

IC FPGA 382 I/O 484FBGA

Supplier's Site
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA - EP20K200FC484-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA
EP20K200FC484-3N
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA EP20K200FC484-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200FC484-3N
Embedded - FPGAs (Field Programmable Gate Array) EP20K200FC484-3N
IC FPGA 382 I/O 484FBGA

IC FPGA 382 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918165-EP20K200FC484-3N EP20K200FC484-3N-ND 696-EP20K200FC484-3N EP20K200FC484-3N EP20K200FC484-3N EP20K200FC484-3N EP20K200FC484-3N EP20K200FC484-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; Bulk Other; 484-BBGA Other; 484-BBGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 484
System Gates 526000 526000 526000 526000
Unlock Full Specs
to access all available technical data