Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 EP20K200FC484-3

Description
Manufacturer: Altera Win Source Part Number: 140398-EP20K200FC484 -3 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 140398-EP20K200FC484 -3 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 - 140398-EP20K200FC484-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3
140398-EP20K200FC484-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 140398-EP20K200FC484-3
Manufacturer: Altera Win Source Part Number: 140398-EP20K200FC484 -3 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 140398-EP20K200FC484-3
Mounting: SMD (SMT)
Number of I/O: 382
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
Loadable PLD, 3.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200FC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 3.6ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP20K200FC484-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200FC484-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200FC484-3-ND
FPGAs (Field Programmable Gate Array) EP20K200FC484-3-ND
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA - EP20K200FC484-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA
EP20K200FC484-3
FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA EP20K200FC484-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200FC484-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200FC484-3
IC FPGA 382 I/O 484FBGA

IC FPGA 382 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200FC484-3
FPGAs (Field Programmable Gate Array) EP20K200FC484-3
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200FC484-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K200FC484-3
IC FPGA 382 I/O 484FBGA

IC FPGA 382 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 140398-EP20K200FC484-3 696-EP20K200FC484-3 EP20K200FC484-3-ND EP20K200FC484-3 EP20K200FC484-3 EP20K200FC484-3 EP20K200FC484-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3 BGA Fpga FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 167MHz 0.22um Technology 2.5V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FBGA Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details