Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 EP20K200FC484-2

Description
Manufacturer: Altera Win Source Part Number: 141959-EP20K200FC484 -2 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 141959-EP20K200FC484 -2 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 - 141959-EP20K200FC484-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2
141959-EP20K200FC484-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 141959-EP20K200FC484-2
Manufacturer: Altera Win Source Part Number: 141959-EP20K200FC484 -2 Mounting: SMD (SMT) Number of I/O: 382 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 141959-EP20K200FC484-2
Mounting: SMD (SMT)
Number of I/O: 382
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200FC484-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200FC484-2
FPGA Programmable Logic Device 696-EP20K200FC484-2
IC FPGA 382 I/O 484FBGA Product overview: EP20K200FC484-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-2 can be used for catalog matching and distributor lookup.

IC FPGA 382 I/O 484FBGA Product overview: EP20K200FC484-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200FC484-2 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGA 8320 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA - EP20K200FC484-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA
EP20K200FC484-2
FPGA 8320 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA EP20K200FC484-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200FC484-2
FPGAs (Field Programmable Gate Array) EP20K200FC484-2
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200FC484-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K200FC484-2
IC FPGA 382 I/O 484FBGA

IC FPGA 382 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 141959-EP20K200FC484-2 696-EP20K200FC484-2 EP20K200FC484-2 EP20K200FC484-2 EP20K200FC484-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-2 FPGA Programmable Logic Device FPGA 8320 Cells 200MHz 0.22um Technology 2.5V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320
Package Type Other; 484-FBGA (23x23) Other; 484-FBGA (23x23) Other; FBGA Other; 484-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data