IC FPGA 382 I/O 484FBGA
IC FPGA 382 I/O 484FBGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 106496 8320 484-BBGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 382 484-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200FC484-1N | EP20K200FC484-1N | EP20K200FC484-1N | EP20K200FC484-1N | EP20K200FC484-1N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 8320 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA |
| Supply Voltage | Other | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V | ||
| System Gates | 526000 | 526000 | |||
| Logic Cells / Logic Blocks | 8320 | 8320 | |||
| User I/Os | 382 pins | 382 pins | 382 pins |