Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 EP20K200EQC240-3

Description
Manufacturer: Intel Win Source Part Number: 918163-EP20K200EQC24 0-3 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1095, 969534
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918163-EP20K200EQC24 0-3 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1095, 969534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 - 918163-EP20K200EQC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3
918163-EP20K200EQC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 918163-EP20K200EQC240-3
Manufacturer: Intel Win Source Part Number: 918163-EP20K200EQC24 0-3 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP Package: Tray Package: 240-BFQFP Mounting: Surface Mount Number of I/O: 168 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 240-PQFP (32x32) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1095, 969534

Manufacturer: Intel
Win Source Part Number: 918163-EP20K200EQC240-3
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP
Package: Tray
Package: 240-BFQFP
Mounting: Surface Mount
Number of I/O: 168
Part Status: Obsolete
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Case / Package: 240-PQFP (32x32)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1095, 969534

Buy Now Datasheet
Loadable PLD, 2.33ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 2.33ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EP20K200EQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC240-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC240-3
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site Datasheet
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 240-Pin PQFP - EP20K200EQC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 240-Pin PQFP
EP20K200EQC240-3
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 240-Pin PQFP EP20K200EQC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC240-3
FPGAs (Field Programmable Gate Array) EP20K200EQC240-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918163-EP20K200EQC240-3 696-EP20K200EQC240-3 EP20K200EQC240-3 EP20K200EQC240-3 EP20K200EQC240-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3 Fpga Embedded - FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 240-Pin PQFP FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 240-PQFP (32x32) PQFP; Other; PQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other; 1.71V ~ 1.89V
System Gates 526000 526000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details