Intel Corporation 189MHz 1.8V FPGA Programmable Logic Device EP20K200EQC208-3N

Description
IC FPGA 136 I/O 208QFP / FPGA APEX 20K Family 200K Gates 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP Product overview: EP20K200EQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 189MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 189MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 136 I/O 208QFP / FPGA APEX 20K Family 200K Gates 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP Product overview: EP20K200EQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 189MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 189MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-3 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
189MHz 1.8V FPGA Programmable Logic Device - 696-EP20K200EQC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
189MHz 1.8V FPGA Programmable Logic Device
696-EP20K200EQC208-3N
189MHz 1.8V FPGA Programmable Logic Device 696-EP20K200EQC208-3N
IC FPGA 136 I/O 208QFP / FPGA APEX 20K Family 200K Gates 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP Product overview: EP20K200EQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 189MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 189MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-3 N can be used for catalog matching and distributor lookup.

IC FPGA 136 I/O 208QFP / FPGA APEX 20K Family 200K Gates 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP Product overview: EP20K200EQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 189MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 189MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N - 773872-EP20K200EQC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N
773872-EP20K200EQC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N 773872-EP20K200EQC208-3N
Manufacturer: Altera Win Source Part Number: 773872-EP20K200EQC20 8-3N Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 136 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K200E Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): A3PE3000-FPQG208; A3PE3000-PQG208; A3PE3000-PQG208I; A3P400-FPQG208; Introduction Date: May 17, 2001 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 773872-EP20K200EQC208-3N
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 136
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): A3PE3000-FPQG208; A3PE3000-PQG208; A3PE3000-PQG208I; A3P400-FPQG208;
Introduction Date: May 17, 2001
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K200EQC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K200EQC208-3N
FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K200EQC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-3N
FPGAs (Field Programmable Gate Array) EP20K200EQC208-3N
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC208-3N
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EQC208-3N 773872-EP20K200EQC208-3N EP20K200EQC208-3N EP20K200EQC208-3N EP20K200EQC208-3N
Product Name 189MHz 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-3N FPGA 8320 Cells 189MHz 0.22um Technology 1.8V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320
Package Type Other; 208-BQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
User I/Os 136 pins 136 pins 136 pins
Unlock Full Specs
to access all available technical data