Intel Corporation FPGA Programmable Logic Device EP20K200EQC208-2X

Description
IC FPGA 136 I/O 208QFP Product overview: EP20K200EQC208-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 136 I/O 208QFP Product overview: EP20K200EQC208-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200EQC208-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200EQC208-2X
FPGA Programmable Logic Device 696-EP20K200EQC208-2X
IC FPGA 136 I/O 208QFP Product overview: EP20K200EQC208-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 X can be used for catalog matching and distributor lookup.

IC FPGA 136 I/O 208QFP Product overview: EP20K200EQC208-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2X-ND
FPGAs (Field Programmable Gate Array) EP20K200EQC208-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X - 203698-EP20K200EQC208-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X
203698-EP20K200EQC208-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X 203698-EP20K200EQC208-2X
Manufacturer: Altera Win Source Part Number: 203698-EP20K200EQC20 8-2X Mounting: SMD (SMT) Number of I/O: 136 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203698-EP20K200EQC208-2X
Mounting: SMD (SMT)
Number of I/O: 136
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2X
FPGAs (Field Programmable Gate Array) EP20K200EQC208-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2X
FPGAs (Field Programmable Gate Array) EP20K200EQC208-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

Buy Now Datasheet
FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP - 386-EP20K200EQC208-2X - Utmel Electronic Limited
Hong Kong, China
FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP
386-EP20K200EQC208-2X
FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP 386-EP20K200EQC208-2X
FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP

FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC208-2X
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC208-2X
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K200EQC208-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K200EQC208-2X
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K200EQC208-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EQC208-2X EP20K200EQC208-2X-ND 203698-EP20K200EQC208-2X EP20K200EQC208-2X EP20K200EQC208-2X 386-EP20K200EQC208-2X EP20K200EQC208-2X EP20K200EQC208-2X EP20K200EQC208-2X
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2X FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA APEX 20K Family 200K Gates 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP
Package Type Other; Bulk Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP
User I/Os 136 pins 136 pins 136 pins 136 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.8V Other
Pins 208
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details