Intel Corporation Fpga EP20K200EQC208-2

Description
Loadable PLD, 1.97ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K200EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 1.97ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K200EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 1.97ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K200EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 1.97ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP20K200EQC208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EQC208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2-ND
FPGAs (Field Programmable Gate Array) EP20K200EQC208-2-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 - 918162-EP20K200EQC208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2
918162-EP20K200EQC208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 918162-EP20K200EQC208-2
Manufacturer: Intel Win Source Part Number: 918162-EP20K200EQC20 8-2 Series: APEX-20KE® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 136 Part Status: Obsolete Family Name: EP20K200 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918162-EP20K200EQC208-2
Series: APEX-20KE®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 136
Part Status: Obsolete
Family Name: EP20K200
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC208-2
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2
FPGAs (Field Programmable Gate Array) EP20K200EQC208-2
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP

Buy Now Datasheet
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP - EP20K200EQC208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP
EP20K200EQC208-2
FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP EP20K200EQC208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs - 386-EP20K200EQC208-2 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs
386-EP20K200EQC208-2
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs 386-EP20K200EQC208-2
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EQC208-2
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EQC208-2
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EQC208-2 EP20K200EQC208-2-ND 918162-EP20K200EQC208-2 EP20K200EQC208-2 EP20K200EQC208-2 EP20K200EQC208-2 386-EP20K200EQC208-2 EP20K200EQC208-2
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-2 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 208-Pin PQFP FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 136 IOs Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.8 Other Other; 1.71V ~ 1.89V Other; 1.8V
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Pins 208
System Gates 526000 526000 526000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details