The EP20K200EQC208-1X is a member of the APEX 20K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a high-density architecture with a typical gate count of 200,000 and supports up to 8,320 logic elements. The device includes embedded system blocks (ESBs) for memory functions, allowing for efficient implementation of FIFO buffers, dual-port RAM, and content-addressable memory. This FPGA operates at a supply voltage of 1.8V and 2.5V, with MultiVolt I/O interface support for compatibility with 1.8V, 2.5V, 3.3V, and 5.0V devices. It is designed for low-power operation and includes advanced clock management capabilities, such as phase-locked loops (PLLs) and a low-skew clock tree. The device supports high-speed I/O performance, compliant with various standards including PCI and LVDS, making it suitable for applications requiring fast data transfer. The EP20K200EQC208-1X is available in a 208-pin package, providing flexibility for integration into various designs. It is supported by the Altera Quartus II development system, which facilitates software design and automatic place-and-route capabilities. This FPGA is ideal for projects that demand a balance of logic density, memory integration, and high-speed I/O performance.
IC FPGA 136 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20K® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP
APEX-20KE® Field Programmable Gate Array (FPGA) IC 136 106496 8320 208-BFQFP
IC FPGA 136 I/O 208QFP
| Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200EQC208-1X | EP20K200EQC208-1X | EP20K200EQC208-1X | EP20K200EQC208-1X |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 208-Pin PQFP | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | ||
| Logic Cells / Logic Blocks | 8320 | 8320 | ||
| User I/Os | 136 pins | 136 pins | ||
| Package Type | PQFP; Other; PQFP | QFP; Other; 208-BFQFP |