APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 376 I/O 484FBGA
IC FPGA 376 I/O 484FBGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 484-BBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200EFC484-2N-ND | EP20K200EFC484-2N | EP20K200EFC484-2N | EP20K200EFC484-2N | EP20K200EFC484-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 8320 Cells 205MHz 0.22um Technology 1.8V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | ||
| Pins | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 526000 | 526000 |