Intel Corporation FPGA Programmable Logic Device EP20K200EBC652-3

Description
IC FPGA 376 I/O 652BGA Product overview: EP20K200EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 376 I/O 652BGA Product overview: EP20K200EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200EBC652-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200EBC652-3
FPGA Programmable Logic Device 696-EP20K200EBC652-3
IC FPGA 376 I/O 652BGA Product overview: EP20K200EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-3 can be used for catalog matching and distributor lookup.

IC FPGA 376 I/O 652BGA Product overview: EP20K200EBC652-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - 813270-EP20K200EBC652-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3
813270-EP20K200EBC652-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 813270-EP20K200EBC652-3
Manufacturer: Intel Win Source Part Number: 813270-EP20K200EBC65 2-3 Packaging: Tray Mounting Style: SMD Number of I/O: 376 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete (End Of Life) Supplier Device Package: 652-BGA (45x45) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 652-BGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: EP20K200

Manufacturer: Intel
Win Source Part Number: 813270-EP20K200EBC652-3
Packaging: Tray
Mounting Style: SMD
Number of I/O: 376
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 652-BGA (45x45)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 652-BGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: EP20K200

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC652-3
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC652-3
IC FPGA 376 I/O 652BGA

IC FPGA 376 I/O 652BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC652-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC652-3
IC FPGA 376 I/O 652BGA

IC FPGA 376 I/O 652BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC652-3
FPGAs (Field Programmable Gate Array) EP20K200EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC652-3
FPGAs (Field Programmable Gate Array) EP20K200EBC652-3
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EBC652-3 813270-EP20K200EBC652-3 EP20K200EBC652-3 EP20K200EBC652-3 EP20K200EBC652-3
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-3 Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320
Package Type Other; Tray Other; 652-BGA
User I/Os 376 pins 376 pins 376 pins
Unlock Full Specs
to access all available technical data