IC FPGA 376 I/O 652BGA Product overview: EP20K200EBC652-2X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-2
Manufacturer: Altera
Win Source Part Number: 773868-EP20K200EBC65
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 652-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 376
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 652-BGA (45x45)
Alternative Parts (Cross-Reference): A500K180;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 12
IC FPGA 376 I/O 652BGA
IC FPGA 376 I/O 652BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP20K200EBC652-2X | 773868-EP20K200EBC652-2X | EP20K200EBC652-2X | EP20K200EBC652-2X | EP20K200EBC652-2X |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | 526000 | 526000 | |
| Logic Cells / Logic Blocks | 8320 | 8320 | 8320 | 8320 | |
| Package Type | Other; Tray | Other; 652-BGA | |||
| User I/Os | 376 pins | 376 pins | 376 pins |