Intel Corporation 367MHz 1.8V BGA FPGA Programmable Logic Device EP20K200EBC652-1X

Description
IC FPGA 376 I/O 652BGA / FPGA APEX 20K Family 200K Gates 8320 Cells 367MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K200EBC652-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 367MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 367MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 376 I/O 652BGA / FPGA APEX 20K Family 200K Gates 8320 Cells 367MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K200EBC652-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 367MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 367MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
367MHz 1.8V BGA FPGA Programmable Logic Device - 696-EP20K200EBC652-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
367MHz 1.8V BGA FPGA Programmable Logic Device
696-EP20K200EBC652-1X
367MHz 1.8V BGA FPGA Programmable Logic Device 696-EP20K200EBC652-1X
IC FPGA 376 I/O 652BGA / FPGA APEX 20K Family 200K Gates 8320 Cells 367MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K200EBC652-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 367MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 367MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-1 X can be used for catalog matching and distributor lookup.

IC FPGA 376 I/O 652BGA / FPGA APEX 20K Family 200K Gates 8320 Cells 367MHz 0.22um Technology 1.8V 652-Pin BGA Product overview: EP20K200EBC652-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 367MHz, 1.8V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 367MHz, 1.8V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC652-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X - 773866-EP20K200EBC652-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X
773866-EP20K200EBC652-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X 773866-EP20K200EBC652-1X
Manufacturer: Altera Win Source Part Number: 773866-EP20K200EBC65 2-1X Series: APEX-20KE Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 652-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 376 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Part Status: Obsolete(EOL) Family Name: EP20K Categories: Integrated Circuits (ICs) Manufacturer Package: 652-BGA (45x45) Alternative Parts (Cross-Reference): A500K180; Introduction Date: May 17, 2001 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 12

Manufacturer: Altera
Win Source Part Number: 773866-EP20K200EBC652-1X
Series: APEX-20KE
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 652-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 376
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Part Status: Obsolete(EOL)
Family Name: EP20K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 652-BGA (45x45)
Alternative Parts (Cross-Reference): A500K180;
Introduction Date: May 17, 2001
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 12

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC652-1X
FPGAs (Field Programmable Gate Array) EP20K200EBC652-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 376 106496 8320 652-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC652-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC652-1X
IC FPGA 376 I/O 652BGA

IC FPGA 376 I/O 652BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EBC652-1X 773866-EP20K200EBC652-1X EP20K200EBC652-1X EP20K200EBC652-1X
Product Name 367MHz 1.8V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1X FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320
Package Type Other; 652-BBGA Other; 652-BGA
User I/Os 376 pins 376 pins 376 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-2N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details