Intel Corporation FPGAs (Field Programmable Gate Array) EP20K200EBC356-2X

Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA
Request a Quote Datasheet
Description
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EBC356-2X-ND
FPGAs (Field Programmable Gate Array) EP20K200EBC356-2X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X - 203695-EP20K200EBC356-2X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X
203695-EP20K200EBC356-2X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X 203695-EP20K200EBC356-2X
Manufacturer: Altera Win Source Part Number: 203695-EP20K200EBC35 6-2X Mounting: SMD (SMT) Number of I/O: 271 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203695-EP20K200EBC356-2X
Mounting: SMD (SMT)
Number of I/O: 271
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP20K200EBC356-2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200EBC356-2X
FPGA Programmable Logic Device 696-EP20K200EBC356-2X
IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-2 X can be used for catalog matching and distributor lookup.

IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC356-2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC356-2X
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs - 386-EP20K200EBC356-2X - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs
386-EP20K200EBC356-2X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs 386-EP20K200EBC356-2X
FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs

FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC356-2X
FPGAs (Field Programmable Gate Array) EP20K200EBC356-2X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

Buy Now Datasheet
FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA - EP20K200EBC356-2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA
EP20K200EBC356-2X
FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA EP20K200EBC356-2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC356-2X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC356-2X
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP20K200EBC356-2X-ND 203695-EP20K200EBC356-2X 696-EP20K200EBC356-2X EP20K200EBC356-2X 386-EP20K200EBC356-2X EP20K200EBC356-2X EP20K200EBC356-2X EP20K200EBC356-2X
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-2X FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array CPLD - APEX 20K 832 Macro 271 IOs FPGAs (Field Programmable Gate Array) FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 356-LBGA Other; 356-BGA (35x35) Other; Tray Other; 356-LBGA Other; 356-LBGA Other; BGA
Pins 356
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 526000 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320 8320
Unlock Full Specs
to access all available technical data