IC FPGA 271 I/O 356BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA
| Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K200EBC356-2N | EP20K200EBC356-2N | EP20K200EBC356-2N |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGA8320 Cells 205MHz CMOS Technology 1.8V 356-Pin BGA | FPGAs (Field Programmable Gate Array) |
| System Gates | 526000 | 526000 | |
| Logic Cells / Logic Blocks | 8320 | 8320 | |
| User I/Os | 271 pins | 271 pins | |
| Package Type | Other; BGA | Other; 356-LBGA |