Intel Corporation FPGA Programmable Logic Device EP20K200EBC356-1X

Description
IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-1 X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200EBC356-1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200EBC356-1X
FPGA Programmable Logic Device 696-EP20K200EBC356-1X
IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-1 X can be used for catalog matching and distributor lookup.

IC FPGA 271 I/O 356BGA Product overview: EP20K200EBC356-1X from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200EBC356-1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - 203694-EP20K200EBC356-1X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X
203694-EP20K200EBC356-1X
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X 203694-EP20K200EBC356-1X
Manufacturer: Altera Win Source Part Number: 203694-EP20K200EBC35 6-1X Mounting: SMD (SMT) Number of I/O: 271 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203694-EP20K200EBC356-1X
Mounting: SMD (SMT)
Number of I/O: 271
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP20K200EBC356-1X-ND
FPGAs (Field Programmable Gate Array) EP20K200EBC356-1X-ND
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

Buy Now Datasheet
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 356-Pin BGA - EP20K200EBC356-1X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 356-Pin BGA
EP20K200EBC356-1X
FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 356-Pin BGA EP20K200EBC356-1X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC356-1X
Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC356-1X
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC356-1X
FPGAs (Field Programmable Gate Array) EP20K200EBC356-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 106496 8320 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200EBC356-1X
FPGAs (Field Programmable Gate Array) EP20K200EBC356-1X
APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 356-LBGA

APEX-20KE® Field Programmable Gate Array (FPGA) IC 271 356-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP20K200EBC356-1X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP20K200EBC356-1X
IC FPGA 271 I/O 356BGA

IC FPGA 271 I/O 356BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200EBC356-1X 203694-EP20K200EBC356-1X EP20K200EBC356-1X-ND EP20K200EBC356-1X EP20K200EBC356-1X EP20K200EBC356-1X EP20K200EBC356-1X EP20K200EBC356-1X
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC356-1X FPGAs (Field Programmable Gate Array) FPGA 8320 Cells 367MHz 0.22um Technology 1.8V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 356-BGA (35x35) Other; 356-LBGA Other; BGA Other; 356-LBGA Other; 356-LBGA
User I/Os 271 pins 271 pins 271 pins 271 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details