Intel Corporation FPGA Programmable Logic Device EP20K200CQ240C8

Description
IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP20K200CQ240C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP20K200CQ240C8
FPGA Programmable Logic Device 696-EP20K200CQ240C8
IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C8 can be used for catalog matching and distributor lookup.

IC FPGA 168 I/O 240QFP Product overview: EP20K200CQ240C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K200CQ240C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8 - 203693-EP20K200CQ240C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8
203693-EP20K200CQ240C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8 203693-EP20K200CQ240C8
Manufacturer: Altera Win Source Part Number: 203693-EP20K200CQ240 C8 Mounting: SMD (SMT) Number of I/O: 168 Number of LABs/CLBs: 832 Number of Logic Elements/Cells: 8320 Total RAM Bits: 106496 Number of Gates: 526000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203693-EP20K200CQ240C8
Mounting: SMD (SMT)
Number of I/O: 168
Number of LABs/CLBs: 832
Number of Logic Elements/Cells: 8320
Total RAM Bits: 106496
Number of Gates: 526000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP20K200CQ240C8
FPGAs (Field Programmable Gate Array) EP20K200CQ240C8
APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

APEX-20KC® Field Programmable Gate Array (FPGA) IC 168 106496 8320 240-BFQFP

Buy Now Datasheet
IC FPGA 168 I/O 240QFP - 386-EP20K200CQ240C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 168 I/O 240QFP
386-EP20K200CQ240C8
IC FPGA 168 I/O 240QFP 386-EP20K200CQ240C8
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP20K200CQ240C8
Embedded - FPGAs (Field Programmable Gate Array) EP20K200CQ240C8
IC FPGA 168 I/O 240QFP

IC FPGA 168 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP20K200CQ240C8 203693-EP20K200CQ240C8 EP20K200CQ240C8 386-EP20K200CQ240C8 EP20K200CQ240C8
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ240C8 FPGAs (Field Programmable Gate Array) IC FPGA 168 I/O 240QFP Embedded - FPGAs (Field Programmable Gate Array)
System Gates 526000 526000 526000 526000 526000
Logic Cells / Logic Blocks 8320 8320 8320 8320 8320
Package Type Other; 240-PQFP (32x32) QFP; Other; 240-PQFP (32x32) QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
User I/Os 168 pins 168 pins 168 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details